Murata Power Solutions DC-DC Converters OKL-T/6-W12P-C

Description
Murata OKL-T/6-W12P-C
Request a Quote Datasheet
Description
Murata OKL-T/6-W12P-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 2307952P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2307952P
DC-DC Converters 2307952P
Murata OKL-T/6-W12P-C

Murata OKL-T/6-W12P-C

Supplier's Site
DC-DC Converters - 2307952 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2307952
DC-DC Converters 2307952
Murata OKL-T/6-W12P-C

Murata OKL-T/6-W12P-C

Supplier's Site
DC-DC Converters - 2307951 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2307951
DC-DC Converters 2307951
Murata OKL-T/6-W12P-C

Murata OKL-T/6-W12P-C

Supplier's Site
5.5V 30W DC-DC Converter IC - 132-OKL-T/6-W12P-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 30W DC-DC Converter IC
132-OKL-T/6-W12P-C
5.5V 30W DC-DC Converter IC 132-OKL-T/6-W12P-C
DC DC CONVERTER 0.591-5.5V 30W Product overview: OKL-T/6-W12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKL-T/6-W12P-C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.591-5.5V 30W Product overview: OKL-T/6-W12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKL-T/6-W12P-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1341445-OKL-T/6-W12P-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1341445-OKL-T/6-W12P-C
Power Supplies - Board Mount - DC DC Converters 1341445-OKL-T/6-W12P-C
Win Source Part Number: 1341445-OKL-T/6-W12P -C Category: Power Supplies - Board Mount - DC DC Converters Series: Okami™ OKL-T/6-W12 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Tape & Reel Size / Dimension: 0.48" L x 0.48" W x 0.28" H (12.2mm x 12.2mm x 7.1mm) Applications: ITE (Commercial) Standard Package: 400 Power (Watts): 30 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.591 ~ 5.5V Efficiency: 93% Mounting Type: Surface Mount Package / Case: 12-BLGA Module ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: OKL-T

Win Source Part Number: 1341445-OKL-T/6-W12P-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: Okami™ OKL-T/6-W12
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tape & Reel
Size / Dimension: 0.48" L x 0.48" W x 0.28" H (12.2mm x 12.2mm x 7.1mm)
Applications: ITE (Commercial)
Standard Package: 400
Power (Watts): 30 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.591 ~ 5.5V
Efficiency: 93%
Mounting Type: Surface Mount
Package / Case: 12-BLGA Module
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: OKL-T

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 2307952P 132-OKL-T/6-W12P-C 1341445-OKL-T/6-W12P-C
Product Name DC-DC Converters 5.5V 30W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Input Voltage 12 volts 14 volts
Unlock Full Specs
to access all available technical data