Murata Power Solutions DC DC Converters OKL-T/3-W12P-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5.5V 3A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5.5V 3A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2709-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2709-1-ND
DC DC Converters 811-2709-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5.5V 3A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5.5V 3A 4.5V - 14V Input

Buy Now Datasheet
DC DC Converters - 811-2709-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2709-6-ND
DC DC Converters 811-2709-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5.5V 3A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5.5V 3A 4.5V - 14V Input

Buy Now Datasheet
DC DC Converters - 811-2709-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2709-2-ND
DC DC Converters 811-2709-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5.5V 3A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5.5V 3A 4.5V - 14V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A; Power Supply Approvals Murata Power Solutions - 10R4023 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A; Power Supply Approvals Murata Power Solutions
10R4023
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A; Power Supply Approvals Murata Power Solutions 10R4023
DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:591mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:6.2mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:591mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:6.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions - 11R6207 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions
11R6207
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions 11R6207
DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:591mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:591mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKL-T/3-W12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKL-T/3-W12P-C
Power Supplies - Board Mount - DC DC Converters OKL-T/3-W12P-C
DC DC CONVERTER 0.591-5.5V 15W

DC DC CONVERTER 0.591-5.5V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2709-1-ND 10R4023 OKL-T/3-W12P-C
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 4.5 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers