Win Source Part Number: 1014745-OKL-T/20-W5P
Category: Power Supplies - Board Mount>DC DC Converters
Series: OKL2-T/20 (W5)
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 200
Mounting: SMD (SMT)
Power (Watts): 73 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 3.63V
Efficiency: 93.1%
Package / Case: 10-BELGA Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.48" L x 0.48" W x 0.28" H (12.2mm x 12.2mm x 7.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-OKL-T/20-W5P-CTR
Product Status: Last Time Buy
Standard Number: 60950-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1014745-OKL-T/20-W5P-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel (TR) |