Murata Power Solutions DC DC Converters OKL-T/1-W12P-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 1A 2.9V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 1A 2.9V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3418-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3418-1-ND
DC DC Converters 811-3418-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 1A 2.9V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 1A 2.9V - 14V Input

Buy Now Datasheet
DC DC Converters - 811-3418-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3418-2-ND
DC DC Converters 811-3418-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 1A 2.9V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 1A 2.9V - 14V Input

Buy Now Datasheet
Dc-Dc Conv, Non Iso Pol, 1 O/p, 5W, 1A, Full Reel; Power Supply Approvals Murata Power Solutions - 27T2083 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 5W, 1A, Full Reel; Power Supply Approvals Murata Power Solutions
27T2083
Dc-Dc Conv, Non Iso Pol, 1 O/p, 5W, 1A, Full Reel; Power Supply Approvals Murata Power Solutions 27T2083
DC-DC CONV, NON ISO POL, 1 O/P, 5W, 1A, FULL REEL; Power Supply Approvals:ITE; Input Ratio:5:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5.5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 5W, 1A, FULL REEL; Power Supply Approvals:ITE; Input Ratio:5:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5.5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKL-T/1-W12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKL-T/1-W12P-C
Power Supplies - Board Mount - DC DC Converters OKL-T/1-W12P-C
DC DC CONVERTER 0.9-5V 5W

DC DC CONVERTER 0.9-5V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3418-1-ND 27T2083 OKL-T/1-W12P-C
Product Name DC DC Converters Dc-Dc Conv, Non Iso Pol, 1 O/p, 5W, 1A, Full Reel; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers