Mfr: XP Power
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: 56
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 40V
Voltage - Output 1: 3.3V, 5V
Current - Output (Max): 2.7A
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Connectors,Interconnects |
| Output Voltage | 1.1 to 40 volts |