Murata Power Solutions 0.7525V 5.5V 3A DC-DC Converter IC OKI-T/3-W40N-C

Description
Module DC-DC 24VIN 1-OUT 0.7525V to 5.5V 3A 15W 5-Pin SMT T/R Product overview: OKI-T/3-W40N-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7525V, 5.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.7525V, 5.5V, 3A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKI-T/3-W40N-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 24VIN 1-OUT 0.7525V to 5.5V 3A 15W 5-Pin SMT T/R Product overview: OKI-T/3-W40N-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7525V, 5.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.7525V, 5.5V, 3A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKI-T/3-W40N-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.7525V 5.5V 3A DC-DC Converter IC - 922-OKI-T/3-W40N-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.7525V 5.5V 3A DC-DC Converter IC
922-OKI-T/3-W40N-C
0.7525V 5.5V 3A DC-DC Converter IC 922-OKI-T/3-W40N-C
Module DC-DC 24VIN 1-OUT 0.7525V to 5.5V 3A 15W 5-Pin SMT T/R Product overview: OKI-T/3-W40N-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7525V, 5.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.7525V, 5.5V, 3A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKI-T/3-W40N-C can be used for catalog matching and distributor lookup.

Module DC-DC 24VIN 1-OUT 0.7525V to 5.5V 3A 15W 5-Pin SMT T/R Product overview: OKI-T/3-W40N-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7525V, 5.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.7525V, 5.5V, 3A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKI-T/3-W40N-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335293-OKI-T/3-W40N-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335293-OKI-T/3-W40N-C
Power Supplies - Board Mount - DC DC Converters 1335293-OKI-T/3-W40N-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335293-OKI-T/3-W40N -C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Size / Dimension: 0.82" L x 0.47" W x 0.34" H (20.8mm x 11.9mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 250 Mounting: Surface Mount Power (Watts): 17 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 16V Voltage - Input (Max): 40V Voltage - Output 1: 0.75 ~ 5.5V Efficiency: 88% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-2152-6,811-2152- 1,OKIT3W40NC,811-215 2-2 Base Product Number: OKI-T RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335293-OKI-T/3-W40N-C
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Size / Dimension: 0.82" L x 0.47" W x 0.34" H (20.8mm x 11.9mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 250
Mounting: Surface Mount
Power (Watts): 17 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 16V
Voltage - Input (Max): 40V
Voltage - Output 1: 0.75 ~ 5.5V
Efficiency: 88%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-2152-6,811-2152-1,OKIT3W40NC,811-2152-2
Base Product Number: OKI-T
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-OKI-T/3-W40N-C 1335293-OKI-T/3-W40N-C
Product Name 0.7525V 5.5V 3A DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape and Reel Other; 5-SMD Module
Unlock Full Specs
to access all available technical data