Murata Power Solutions DC DC Converters OKI-T/3-W40N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 16V - 40V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 16V - 40V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2152-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2152-1-ND
DC DC Converters 811-2152-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 16V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 16V - 40V Input

Buy Now Datasheet
DC DC Converters - 811-2152-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2152-2-ND
DC DC Converters 811-2152-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 16V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 16V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A; Power Supply Approvals Murata Power Solutions - 51R4699 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A; Power Supply Approvals Murata Power Solutions
51R4699
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A; Power Supply Approvals Murata Power Solutions 51R4699
DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:8.5mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions - 51R4700 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions
51R4700
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions 51R4700
DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKI-T/3-W40N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKI-T/3-W40N-C
Power Supplies - Board Mount - DC DC Converters OKI-T/3-W40N-C
DC DC CONVERTER 0.75-5.5V 17W

DC DC CONVERTER 0.75-5.5V 17W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2152-1-ND 51R4699 OKI-T/3-W40N-C
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 16.0 to 40.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details