Murata Power Solutions 5V 8W DC-DC Converter IC OKI-78SR-5/1.5-W36HE-C

Description
DC DC CONVERTER 5V 8W Product overview: OKI-78SR-5/1.5-W36HE -C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKI-78SR-5/1.5-W 36HE-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 8W Product overview: OKI-78SR-5/1.5-W36HE -C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKI-78SR-5/1.5-W 36HE-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 8W DC-DC Converter IC - 132-OKI-78SR-5/1.5-W36HE-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 8W DC-DC Converter IC
132-OKI-78SR-5/1.5-W36HE-C
5V 8W DC-DC Converter IC 132-OKI-78SR-5/1.5-W36HE-C
DC DC CONVERTER 5V 8W Product overview: OKI-78SR-5/1.5-W36HE -C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKI-78SR-5/1.5-W 36HE-C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 8W Product overview: OKI-78SR-5/1.5-W36HE-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKI-78SR-5/1.5-W36HE-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1337281-OKI-78SR-5/1.5-W36HE-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337281-OKI-78SR-5/1.5-W36HE-C
Power Supplies - Board Mount - DC DC Converters 1337281-OKI-78SR-5/1.5-W36HE-C
Win Source Part Number: 1337281-OKI-78SR-5/1 .5-W36HE-C Category: Power Supplies - Board Mount - DC DC Converters Series: Okami™ OKI-78SR-E Type: Linear Regulator Replacement Features: SCP Package: Tray Size / Dimension: 0.71" L x 0.47" W x 0.37" H (18.0mm x 11.9mm x 9.5mm) Applications: ITE (Commercial) Standard Package: 126 Power (Watts): 8 W Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 7V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90.5% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: OKI-78SR

Win Source Part Number: 1337281-OKI-78SR-5/1.5-W36HE-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: Okami™ OKI-78SR-E
Type: Linear Regulator Replacement
Features: SCP
Package: Tray
Size / Dimension: 0.71" L x 0.47" W x 0.37" H (18.0mm x 11.9mm x 9.5mm)
Applications: ITE (Commercial)
Standard Package: 126
Power (Watts): 8 W
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 7V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 90.5%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: OKI-78SR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-OKI-78SR-5/1.5-W36HE-C 1337281-OKI-78SR-5/1.5-W36HE-C
Product Name 5V 8W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1228699P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details