Murata Power Solutions DC DC Converters OKI-78SR-12/1.0-W36HE-C

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3290-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3290-ND
DC DC Converters 811-3290-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions - 44AC2649 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions
44AC2649
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions 44AC2649
DC-DC CONVERTER, 12V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage Nom.:12V; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Input RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage Nom.:12V; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Input RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions - 14AC2151 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions
14AC2151
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions 14AC2151
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:OKI Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Depth:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:OKI Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Depth:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKI-78SR-12/1.0-W36HE-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKI-78SR-12/1.0-W36HE-C
Power Supplies - Board Mount - DC DC Converters OKI-78SR-12/1.0-W36HE-C
DC DC CONVERTER 12V 12W

DC DC CONVERTER 12V 12W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3290-ND 44AC2649 14AC2151 OKI-78SR-12/1.0-W36HE-C
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 592409 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details