Murata Power Solutions DC DC Converters OKI-78SR-12/1.0-W36H-C

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input
Request a Quote
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions OKI-78SR-12/1.0-W36-C is a non-isolated DC-DC converter designed for embedded applications, providing a fixed output voltage of 12V with a maximum output current of 1A. It operates within an input voltage range of 15 to 36V and features high efficiency, typically around 93.5% at nominal conditions. The converter is compact, housed in a 0.41 x 0.65 inch Single Inline Package (SIP), and is suitable for both vertical and horizontal mounting. It is a direct replacement for traditional 78xx series linear regulators, requiring no additional external components for operation. Key protection features include short circuit protection and compliance with safety standards such as UL/EN/IEC 60950-1. The product is RoHS compliant, ensuring it meets environmental regulations. This converter is ideal for applications requiring reliable power conversion with minimal heat generation and electrical noise.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions OKI-78SR-12/1.0-W36-C is a non-isolated DC-DC converter designed for embedded applications, providing a fixed output voltage of 12V with a maximum output current of 1A. It operates within an input voltage range of 15 to 36V and features high efficiency, typically around 93.5% at nominal conditions. The converter is compact, housed in a 0.41 x 0.65 inch Single Inline Package (SIP), and is suitable for both vertical and horizontal mounting. It is a direct replacement for traditional 78xx series linear regulators, requiring no additional external components for operation. Key protection features include short circuit protection and compliance with safety standards such as UL/EN/IEC 60950-1. The product is RoHS compliant, ensuring it meets environmental regulations. This converter is ideal for applications requiring reliable power conversion with minimal heat generation and electrical noise.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3294-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3294-ND
DC DC Converters 811-3294-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKI-78SR-12/1.0-W36H-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKI-78SR-12/1.0-W36H-C
Power Supplies - Board Mount - DC DC Converters OKI-78SR-12/1.0-W36H-C
DC DC CONVERTER 12V 12W

DC DC CONVERTER 12V 12W

Supplier's Site
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions - 44AC2648 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions
44AC2648
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions 44AC2648
DC-DC CONVERTER, 12V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage Nom.:12V; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Input RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage Nom.:12V; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3294-ND OKI-78SR-12/1.0-W36H-C 44AC2648
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPSF-125-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details