Murata Power Solutions Power Supplies - Board Mount - DC DC Converters OKI-78SR-12/1.0-W36H-C

Description
Win Source Part Number: 1237391-OKI-78SR-12/ 1.0-W36H-C Category: Power Supplies - Board Mount>DC DC Converters Series: Okami™ OKI-78SR Type: Linear Regulator Replacement Features: SCP Package: Tray Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 12 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 15V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 95.3% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.65" L x 0.41" W x 0.30" H (16.5mm x 10.4mm x 7.6mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-3294 Base Product Number: OKI-78SR
Request a Quote
Description
Win Source Part Number: 1237391-OKI-78SR-12/ 1.0-W36H-C Category: Power Supplies - Board Mount>DC DC Converters Series: Okami™ OKI-78SR Type: Linear Regulator Replacement Features: SCP Package: Tray Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 12 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 15V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 95.3% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.65" L x 0.41" W x 0.30" H (16.5mm x 10.4mm x 7.6mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-3294 Base Product Number: OKI-78SR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OKI-78SR-12/1.0-W36H-C is a non-isolated DC-DC converter designed for embedded applications, offering a fixed output of 12V at a maximum current of 1.0A. It operates within an input voltage range of 15 to 36V and features high efficiency, reaching up to 95.3%. The converter is packaged in a compact 3-SIP module measuring 0.65" L x 0.41" W x 0.30" H, making it suitable for applications with limited space. It is a direct replacement for traditional 3-terminal linear regulators, requiring no additional external components for operation. The device includes short circuit protection and is certified to UL/IEC 60950-1 safety standards. Operating temperature ranges from -40°C to 85°C, ensuring reliability in various environments. This product is RoHS compliant, indicating it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The OKI-78SR-12/1.0-W36H-C is a non-isolated DC-DC converter designed for embedded applications, offering a fixed output of 12V at a maximum current of 1.0A. It operates within an input voltage range of 15 to 36V and features high efficiency, reaching up to 95.3%. The converter is packaged in a compact 3-SIP module measuring 0.65" L x 0.41" W x 0.30" H, making it suitable for applications with limited space. It is a direct replacement for traditional 3-terminal linear regulators, requiring no additional external components for operation. The device includes short circuit protection and is certified to UL/IEC 60950-1 safety standards. Operating temperature ranges from -40°C to 85°C, ensuring reliability in various environments. This product is RoHS compliant, indicating it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237391-OKI-78SR-12/1.0-W36H-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237391-OKI-78SR-12/1.0-W36H-C
Power Supplies - Board Mount - DC DC Converters 1237391-OKI-78SR-12/1.0-W36H-C
Win Source Part Number: 1237391-OKI-78SR-12/ 1.0-W36H-C Category: Power Supplies - Board Mount>DC DC Converters Series: Okami™ OKI-78SR Type: Linear Regulator Replacement Features: SCP Package: Tray Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 12 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 15V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 95.3% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.65" L x 0.41" W x 0.30" H (16.5mm x 10.4mm x 7.6mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-3294 Base Product Number: OKI-78SR

Win Source Part Number: 1237391-OKI-78SR-12/1.0-W36H-C
Category: Power Supplies - Board Mount>DC DC Converters
Series: Okami™ OKI-78SR
Type: Linear Regulator Replacement
Features: SCP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 100
Power (Watts): 12 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 15V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 95.3%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.65" L x 0.41" W x 0.30" H (16.5mm x 10.4mm x 7.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-3294
Base Product Number: OKI-78SR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237391-OKI-78SR-12/1.0-W36H-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 42V 0.6A SOT-23 Step-Down DC-DC Converter IC - 739-LMR14206XMKX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Output Voltage 34 volts
Input Voltage 42 volts
View Details
2 suppliers
DC to DC Converter - AAT1143IJS-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
DC-DC Converters - 1228146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details