Murata Power Solutions DC DC Converters OKI-78SR-12/1.0-W36E-C

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3287-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3287-ND
DC DC Converters 811-3287-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions - 14AC2149 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions
14AC2149
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions 14AC2149
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:OKI Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Depth:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:OKI Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Depth:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions - 44AC2647 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions
44AC2647
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions 44AC2647
DC-DC CONVERTER, 12V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage Nom.:12V; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Input RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage Nom.:12V; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Input RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - OKI-78SR-12/1.0-W36E-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKI-78SR-12/1.0-W36E-C
Power Supplies - Board Mount - DC DC Converters OKI-78SR-12/1.0-W36E-C
DC DC CONVERTER 12V 12W

DC DC CONVERTER 12V 12W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3287-ND 14AC2149 44AC2647 OKI-78SR-12/1.0-W36E-C
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details