Murata Electronics NTC Thermistors NXRT15XM202EA1B040

Description
NTC Thermistor 2k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-7170-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-7170-ND
NTC Thermistors 490-7170-ND
NTC Thermistor 2k Bead

NTC Thermistor 2k Bead

Buy Now Datasheet
Ntc Thermistor, 2Kohm, Radial Leaded Rohs Compliant Murata - 76AH6937 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 2Kohm, Radial Leaded Rohs Compliant Murata
76AH6937
Ntc Thermistor, 2Kohm, Radial Leaded Rohs Compliant Murata 76AH6937
NTC THERMISTOR, 2KOHM, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 2KOHM, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 490-7170-ND 76AH6937
Product Name NTC Thermistors Ntc Thermistor, 2Kohm, Radial Leaded Rohs Compliant Murata
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 75 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9275 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 10000 ohms
View Details