Murata Electronics Sensors, Transducers Temperature Sensors NTC Thermistors NXRT15XH103FA5B040

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Sensors, Transducers Temperature Sensors NTC Thermistors Series: NXR Package: Bulk Operating Temperature: -40°C ~ 125°C Power - Max: 7.5 mW Mounting Type: Through Hole Package / Case: Bead Base Product Number: NXRT15XH
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Sensors, Transducers Temperature Sensors NTC Thermistors Series: NXR Package: Bulk Operating Temperature: -40°C ~ 125°C Power - Max: 7.5 mW Mounting Type: Through Hole Package / Case: Bead Base Product Number: NXRT15XH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Temperature Sensors NTC Thermistors - NXRT15XH103FA5B040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Temperature Sensors NTC Thermistors
NXRT15XH103FA5B040
Sensors, Transducers Temperature Sensors NTC Thermistors NXRT15XH103FA5B040
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Sensors, Transducers Temperature Sensors NTC Thermistors Series: NXR Package: Bulk Operating Temperature: -40°C ~ 125°C Power - Max: 7.5 mW Mounting Type: Through Hole Package / Case: Bead Base Product Number: NXRT15XH

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Sensors, Transducers Temperature Sensors NTC Thermistors
Series: NXR
Package: Bulk
Operating Temperature: -40°C ~ 125°C
Power - Max: 7.5 mW
Mounting Type: Through Hole
Package / Case: Bead
Base Product Number: NXRT15XH

Buy Now Datasheet
NTC Thermistors - 490-14734-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-14734-ND
NTC Thermistors 490-14734-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Thermistors Thermistors
Product Number NXRT15XH103FA5B040 490-14734-ND
Product Name Sensors, Transducers Temperature Sensors NTC Thermistors NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1218218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details