Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NXRT15XH103FA3A016 NXRT15XH103FA3A016

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1084244-NXRT15XH103F A3A016 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Family Name: NXRT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Bead Maximum Power Dissipation: 7.5mW Introduction Date: August 12, 2013 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1084244-NXRT15XH103F A3A016 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Family Name: NXRT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Bead Maximum Power Dissipation: 7.5mW Introduction Date: August 12, 2013 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NXRT15XH103FA3A016 - 1084244-NXRT15XH103FA3A016 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NXRT15XH103FA3A016
1084244-NXRT15XH103FA3A016
Temperature Sensors - Temperature Sensors - NTC Thermistors - NXRT15XH103FA3A016 1084244-NXRT15XH103FA3A016
Manufacturer: Murata Electronics North America Win Source Part Number: 1084244-NXRT15XH103F A3A016 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Family Name: NXRT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Bead Maximum Power Dissipation: 7.5mW Introduction Date: August 12, 2013 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1084244-NXRT15XH103FA3A016
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Family Name: NXRT
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Bead
Maximum Power Dissipation: 7.5mW
Introduction Date: August 12, 2013
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NXRT15XH103FA3A016 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NXRT15XH103FA3A016
NTC Thermistors NXRT15XH103FA3A016
THERMISTOR NTC 10KOHM 3380K BEAD

THERMISTOR NTC 10KOHM 3380K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1084244-NXRT15XH103FA3A016 NXRT15XH103FA3A016
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NXRT15XH103FA3A016 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S10122-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers