Murata Power Solutions NTC Thermistors NXRT15XH103FA1B030

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-8601-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-8601-ND
NTC Thermistors 490-8601-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NXRT15XH103FA1B030 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NXRT15XH103FA1B030
Sensors, Transducers - Temperature Sensors - NTC Thermistors NXRT15XH103FA1B030
Win Source Part Number: 1375726-NXRT15XH103F A1B030 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: NXR Package: Bulk Product Status: Not For New Designs Package / Case: Bead Base Product Number: NXRT15XH Mounting Type: Through Hole HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 7.5 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K

Win Source Part Number: 1375726-NXRT15XH103FA1B030
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: NXR
Package: Bulk
Product Status: Not For New Designs
Package / Case: Bead
Base Product Number: NXRT15XH
Mounting Type: Through Hole
HTSUS: 8533.40.8070
ECCN: EAR99
Power - Max: 7.5 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K

Buy Now Datasheet
Ntc Thermistor, 10Kohm, Radial Leaded Rohs Compliant Murata - 76AH6934 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Radial Leaded Rohs Compliant Murata
76AH6934
Ntc Thermistor, 10Kohm, Radial Leaded Rohs Compliant Murata 76AH6934
NTC THERMISTOR, 10KOHM, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 10KOHM, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 490-8601-ND NXRT15XH103FA1B030 76AH6934
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 10Kohm, Radial Leaded Rohs Compliant Murata
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details