Murata Power Solutions DC DC Converters NXJ1S0303MC-R13

Description
Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-NXJ1S0303MC-R13DKR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Buy Now Datasheet
DC DC Converters - 811-NXJ1S0303MC-R13CT-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Buy Now Datasheet
DC DC Converters - 811-NXJ1S0303MC-R13TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NXJ1S0303MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NXJ1S0303MC-R13
Power Supplies - Board Mount - DC DC Converters NXJ1S0303MC-R13
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions - 68Y9299 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions
68Y9299
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions 68Y9299
DC-DC CONVERTER, 3.3V, 0.333A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:10.46mmRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.333A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:10.46mmRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions - 68Y9298 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions
68Y9298
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions 68Y9298
DC-DC CONVERTER, 3.3V, 0.333A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:10.46mmRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.333A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:10.46mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-NXJ1S0303MC-R13DKR-ND NXJ1S0303MC-R13 68Y9299
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DC-DC Converters - CN100A24-12/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-3015-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2 amps
View Details
2 suppliers