Murata Electronics NTC Thermistors NXFT15XH103FA2B060

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-16927-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-16927-ND
NTC Thermistors 490-16927-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NXFT15XH103FA2B060 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NXFT15XH103FA2B060
Sensors, Transducers - Temperature Sensors - NTC Thermistors NXFT15XH103FA2B060
Win Source Part Number: 1375735-NXFT15XH103F A2B060 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: NXF Package: Bulk Product Status: Not For New Designs Package / Case: Bead Base Product Number: NXFT15XH Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K

Win Source Part Number: 1375735-NXFT15XH103FA2B060
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: NXF
Package: Bulk
Product Status: Not For New Designs
Package / Case: Bead
Base Product Number: NXFT15XH
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NXFT15XH103FA2B060
Sensors >> NTC Thermistors NXFT15XH103FA2B060
10kΩ 100mW ±1% 3380K ±1% - NTC Thermistors ROHS

10kΩ 100mW ±1% 3380K ±1% - NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors
Product Number 490-16927-ND NXFT15XH103FA2B060 NXFT15XH103FA2B060
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Sensors >> NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11027934-00 - TE Connectivity
Specs
Temperature Range -80 to 75 C (-112 to 167 F)
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details