Murata Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors NXFT15XH103FA2B040

Description
Manufacturer: Murata Electronics Win Source Part Number: 1325999-NXFT15XH103F A2B040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 490-14854-2,490-1485 4-6-ND,490-14854-1,N XFT15XH103FA2B040-ND ,490-14854-2-ND,490- 14854-1-ND,490-14854 -2INACTIVE,490-14854 -6,490-14854-6INACTI VE,490-14854 Base Product Number: NXFT15XH Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1325999-NXFT15XH103F A2B040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 490-14854-2,490-1485 4-6-ND,490-14854-1,N XFT15XH103FA2B040-ND ,490-14854-2-ND,490- 14854-1-ND,490-14854 -2INACTIVE,490-14854 -6,490-14854-6INACTI VE,490-14854 Base Product Number: NXFT15XH Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325999-NXFT15XH103FA2B040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325999-NXFT15XH103FA2B040
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325999-NXFT15XH103FA2B040
Manufacturer: Murata Electronics Win Source Part Number: 1325999-NXFT15XH103F A2B040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 490-14854-2,490-1485 4-6-ND,490-14854-1,N XFT15XH103FA2B040-ND ,490-14854-2-ND,490- 14854-1-ND,490-14854 -2INACTIVE,490-14854 -6,490-14854-6INACTI VE,490-14854 Base Product Number: NXFT15XH Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1325999-NXFT15XH103FA2B040
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 1,000
Mounting: Free Hanging
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Bead
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 490-14854-2,490-14854-6-ND,490-14854-1,NXFT15XH103FA2B040-ND,490-14854-2-ND,490-14854-1-ND,490-14854-2INACTIVE,490-14854-6,490-14854-6INACTIVE,490-14854
Base Product Number: NXFT15XH
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
NTC Thermistors - NXFT15XH103FA2B040 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NXFT15XH103FA2B040
NTC Thermistors NXFT15XH103FA2B040
THERMISTOR NTC 10KOHM 3380K BEAD

THERMISTOR NTC 10KOHM 3380K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1325999-NXFT15XH103FA2B040 NXFT15XH103FA2B040
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 154N-015A-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details