Murata Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors NXFT15XH103FA2B025

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328511-NXFT15XH103F A2B025 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-5628 Base Product Number: NXFT15XH Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328511-NXFT15XH103F A2B025 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-5628 Base Product Number: NXFT15XH Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1328511-NXFT15XH103FA2B025 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1328511-NXFT15XH103FA2B025
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1328511-NXFT15XH103FA2B025
Manufacturer: Murata Electronics Win Source Part Number: 1328511-NXFT15XH103F A2B025 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-5628 Base Product Number: NXFT15XH Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328511-NXFT15XH103FA2B025
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 1,000
Mounting: Free Hanging
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Bead
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: 490-5628
Base Product Number: NXFT15XH
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
NTC Thermistors - NXFT15XH103FA2B025 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NXFT15XH103FA2B025
NTC Thermistors NXFT15XH103FA2B025
THERMISTOR NTC 10KOHM 3380K BEAD

THERMISTOR NTC 10KOHM 3380K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1328511-NXFT15XH103FA2B025 NXFT15XH103FA2B025
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S15909-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers