Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NXFT15XH103FA1B030 NXFT15XH103FA1B030

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 887975-NXFT15XH103FA 1B030 Series: NXF Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k Bead Package: Reel - TR Package: Bead Mounting: Free Hanging Part Status: Not For New Designs Family Name: NXFT15XH Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 887975-NXFT15XH103FA 1B030 Series: NXF Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k Bead Package: Reel - TR Package: Bead Mounting: Free Hanging Part Status: Not For New Designs Family Name: NXFT15XH Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NXFT15XH103FA1B030 - 887975-NXFT15XH103FA1B030 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NXFT15XH103FA1B030
887975-NXFT15XH103FA1B030
Temperature Sensors - Temperature Sensors - NTC Thermistors - NXFT15XH103FA1B030 887975-NXFT15XH103FA1B030
Manufacturer: Murata Electronics North America Win Source Part Number: 887975-NXFT15XH103FA 1B030 Series: NXF Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k Bead Package: Reel - TR Package: Bead Mounting: Free Hanging Part Status: Not For New Designs Family Name: NXFT15XH Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070

Manufacturer: Murata Electronics North America
Win Source Part Number: 887975-NXFT15XH103FA1B030
Series: NXF
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 10k Bead
Package: Reel - TR
Package: Bead
Mounting: Free Hanging
Part Status: Not For New Designs
Family Name: NXFT15XH
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070

Buy Now Datasheet
NTC Thermistors - NXFT15XH103FA1B030 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NXFT15XH103FA1B030
NTC Thermistors NXFT15XH103FA1B030
THERMISTOR NTC 10KOHM 3380K BEAD

THERMISTOR NTC 10KOHM 3380K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 887975-NXFT15XH103FA1B030 NXFT15XH103FA1B030
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NXFT15XH103FA1B030 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Hall Effect Angle Sensor IC W/Integrated Diagnostics - A1335LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Optical Rug. Temperature Sensor FC 1535 - 1-FS63RTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details