Murata Electronics Connectors,Interconnects NXFT15WF104FEAB030

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±5% B Value Tolerance: ±2.5% B25/50: 4050K B25/85: 4150K B25/100: 3950K
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±5% B Value Tolerance: ±2.5% B25/50: 4050K B25/85: 4150K B25/100: 3950K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±5% B Value Tolerance: ±2.5% B25/50: 4050K B25/85: 4150K B25/100: 3950K

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Resistance in Ohms @ 25°C: 50k
Resistance Tolerance: ±5%
B Value Tolerance: ±2.5%
B25/50: 4050K
B25/85: 4150K
B25/100: 3950K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details