Murata Electronics NTC Thermistors NXFT15WB473FA2B150

Description
NTC Thermistor 47k Bead
Request a Quote Datasheet
Description
NTC Thermistor 47k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-14853-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-14853-ND
NTC Thermistors 490-14853-ND
NTC Thermistor 47k Bead

NTC Thermistor 47k Bead

Buy Now Datasheet
Ntc Thermistor, 47Kohm, Wire Leaded Rohs Compliant Murata - 76AH6925 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 47Kohm, Wire Leaded Rohs Compliant Murata
76AH6925
Ntc Thermistor, 47Kohm, Wire Leaded Rohs Compliant Murata 76AH6925
NTC THERMISTOR, 47KOHM, WIRE LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 47KOHM, WIRE LEADED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 490-14853-ND 76AH6925
Product Name NTC Thermistors Ntc Thermistor, 47Kohm, Wire Leaded Rohs Compliant Murata
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624352-1 - TE Connectivity
Specs
Resistance (@25°C) 220 ohms
View Details
PTC Thermistors - KLC2021401500245-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details