Murata Power Solutions DC DC Converters NXF1S0505MC-R7

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3481-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3481-2-ND
DC DC Converters 811-3481-2-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input

Buy Now Datasheet
DC DC Converters - 811-3481-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3481-1-ND
DC DC Converters 811-3481-1-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input

Buy Now Datasheet
DC DC Converters - 811-3481-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3481-6-ND
DC DC Converters 811-3481-6-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions - 50AC1149 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions
50AC1149
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions 50AC1149
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.67mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.67mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Murata Power Solutions - 56AC6291 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Murata Power Solutions
56AC6291
Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Murata Power Solutions 56AC6291
DC-DC CONVERTER, 5V, 0.2A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3481-2-ND 50AC1149
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.8 to 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details