Murata Power Solutions DC DC Converters NXF1S0305MC-R7

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3480-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3480-6-ND
DC DC Converters 811-3480-6-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input

Buy Now Datasheet
DC DC Converters - 811-3480-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3480-1-ND
DC DC Converters 811-3480-1-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input

Buy Now Datasheet
DC DC Converters - 811-3480-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3480-2-ND
DC DC Converters 811-3480-2-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions - 50AC1147 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions
50AC1147
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions 50AC1147
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.67mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.67mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3480-6-ND 50AC1147
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 3.1 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1242194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details