Murata Power Solutions DC DC Converters NXE2S1205MC-R7

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3183-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3183-6-ND
DC DC Converters 811-3183-6-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-3183-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3183-2-ND
DC DC Converters 811-3183-2-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-3183-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3183-1-ND
DC DC Converters 811-3183-1-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NXE2S1205MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NXE2S1205MC-R7
Power Supplies - Board Mount - DC DC Converters NXE2S1205MC-R7
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions - 82Y5153 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions
82Y5153
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions 82Y5153
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:10.41mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3183-6-ND NXE2S1205MC-R7 82Y5153
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details