Murata Power Solutions DC DC Converters NXE2S1205MC-R13

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-NXE2S1205MC-R13CT-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-NXE2S1205MC-R13TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-NXE2S1205MC-R13DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NXE2S1205MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NXE2S1205MC-R13
Power Supplies - Board Mount - DC DC Converters NXE2S1205MC-R13
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions - 82Y5152 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions
82Y5152
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions 82Y5152
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:10.41mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-NXE2S1205MC-R13CT-ND NXE2S1205MC-R13 82Y5152
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - AT8000B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies - TLD1040-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
2 suppliers