Murata Power Solutions DC DC Converters NXE2S0505MC-R13

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-NXE2S0505MC-R13TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-NXE2S0505MC-R13CT-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-NXE2S0505MC-R13DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions - 82Y5150 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions
82Y5150
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions 82Y5150
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:10.41mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NXE2S0505MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NXE2S0505MC-R13
Power Supplies - Board Mount - DC DC Converters NXE2S0505MC-R13
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-NXE2S0505MC-R13TR-ND 82Y5150 NXE2S0505MC-R13
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 303L-4kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSB-60024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
View Details
3 suppliers