Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
DC DC CONVERTER 5V 1W
DC-DC CONVERTER, MEDICAL, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, MEDICAL, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3040-2-ND | NXE1S0505MC-R7 | 26Y9077 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 5V, 0.2A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |