Murata Power Solutions DC DC Converters NTV1215MC

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1701-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1701-5-ND
DC DC Converters 811-1701-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
025839-NTV1215MC
Power Supplies - Board Mount 025839-NTV1215MC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 025839-NTV1215MC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTV Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 22-SMD Module (10 Leads) Size / Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 025839-NTV1215MC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NTV
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 22-SMD Module (10 Leads)
Size / Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 2
Current - Output (Max): 33mA, 33mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Power (Watts) - Manufacture Series: 1W
Efficiency: 82%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions - 97K6696 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions
97K6696
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions 97K6696
Isolated Board Mount DC/DC Converter, Surface Mount DIP, SMD, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, SMD, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NTV1215MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTV1215MC
Power Supplies - Board Mount - DC DC Converters NTV1215MC
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1701-5-ND 025839-NTV1215MC 97K6696 NTV1215MC
Product Name DC DC Converters Power Supplies - Board Mount Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details