Murata Power Solutions DC DC Converters NTV0515MC

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1697-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1697-5-ND
DC DC Converters 811-1697-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NTV0515MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTV0515MC
Power Supplies - Board Mount - DC DC Converters NTV0515MC
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Power Supply/Voltage Converter PC Board Mount - 16436092 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16436092
Power Supply/Voltage Converter PC Board Mount 16436092
DC/DC CONVERTER; DC / DC CONVERTER OUTPUT TYPE:FIXED; NO. OF OUTPUTS:2; INPUT VOLTAGE:4.5V TO 5.5V; POWER RATING:1W; OUTPUT VOLTAGE:15V; OUTPUT CURREN. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONVERTER; DC / DC CONVERTER OUTPUT TYPE:FIXED; NO. OF OUTPUTS:2; INPUT VOLTAGE:4.5V TO 5.5V; POWER RATING:1W; OUTPUT VOLTAGE:15V; OUTPUT CURREN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 61K3421 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions
61K3421
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions 61K3421
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions - 97K6692 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions
97K6692
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions 97K6692
Isolated Board Mount DC/DC Converter, Surface Mount DIP, SMD, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, SMD, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1697-5-ND NTV0515MC 16436092 61K3421 97K6692
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Power Supply/Voltage Converter PC Board Mount Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-40KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 787-1616/000-1000 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers