Murata Power Solutions DC DC Converters NTV0509MC

Description
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1695-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1695-5-ND
DC DC Converters 811-1695-5-ND
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions - 61K3417 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions
61K3417
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions 61K3417
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NTV0509MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTV0509MC
Power Supplies - Board Mount - DC DC Converters NTV0509MC
DC DC CONVERTER +/-9V 1W

DC DC CONVERTER +/-9V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1695-5-ND 61K3417 NTV0509MC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0550 amps 0.0550 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS20-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details