Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082918-NTSD1XH103FP
Packaging: Bulk
Length: 3 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Resistance: 10 kΩ
Power Rating: 15 mW
Number of Pins: 2
Categories: OEM Parts(M-N)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Current Rating: 120 µA
Max Power Dissipation: 15 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082918-NTSD1XH103FPB30 |
| Product Name | OEM Parts - OEM Parts (M - N) - NTSD1XH103FPB30 |