Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112041-NTSA0XV103EE
Packaging: Bulk
Termination: Radial
Current Rating: 100 µA
Length: 3 mm
Tolerance: 3 %
Height: 6 mm
Resistance: 10 kΩ
Power Rating: 15 mW
Number of Pins: 2
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 1.8 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Lead Pitch: 2.5 mm
Max Current Rating: 120 µA
Lead Diameter: 400 µm
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1112041-NTSA0XV103EE1B0 |
| Product Name | Custom Parts - Custom Parts (N - R) - NTSA0XV103EE1B0 |