MURATA ELECTRONICS
NTPA7220LB1A0 -- INRUSH CURRENT LIMITERS (ICL)
Murata Electronics
Inrush Current Limiters (ICL)
NTPA7220LB1A0
Description
ICL 22 OHM 15% 1A 7MM
Description
ICL 22 OHM 15% 1A 7MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
NTPA7220LB1A0 |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Output Options
Inverting
Type
SOP; SSOP; 16-QSOP
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Number of Supplies
1
Output Options
Open Drain; Active Low; Active Low, Open Drain
View Details
Type
SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Output Options
Inverting
Supply Voltage
2.7 to 18 volts
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2 suppliers