Murata Power Solutions DC DC Converters NTH1215MC-R

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - NTH1215MC-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
NTH1215MC-R-ND
DC DC Converters NTH1215MC-R-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NTH1215MC-R
790848-NTH1215MC-R
Power Supplies Board Mount DCDC Converters - NTH1215MC-R 790848-NTH1215MC-R
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790848-NTH1215MC-R Series: NTH Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Package: 26-SMD Module, 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Family Name: NTH1215MC Categories: Power Supplies - Board Mount Dimension: 0.70" L x 0.50" W x 0.23" H (17.8mm x 12.7mm x 5.8mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 67mA, 67mA Alternative Parts (Cross-Reference): VAT2-S12-D15-SMT; VAT2-S12-D15-SMT-TR; AM2D-1215DH30-RZ; DC02D1215A; Introduction Date: March 16, 2006 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790848-NTH1215MC-R
Series: NTH
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Package: 26-SMD Module, 12 Leads
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 2W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 84%
Family Name: NTH1215MC
Categories: Power Supplies - Board Mount
Dimension: 0.70" L x 0.50" W x 0.23" H (17.8mm x 12.7mm x 5.8mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 67mA, 67mA
Alternative Parts (Cross-Reference): VAT2-S12-D15-SMT; VAT2-S12-D15-SMT-TR; AM2D-1215DH30-RZ; DC02D1215A;
Introduction Date: March 16, 2006
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NTH1215MC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTH1215MC-R
Power Supplies - Board Mount - DC DC Converters NTH1215MC-R
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number NTH1215MC-R-ND 790848-NTH1215MC-R NTH1215MC-R
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NTH1215MC-R Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers