Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
MURATA POWER SOLUTIONS
NTH1212MC-R -- DC/DC SM 2W 12-12V SINGLE 1KV MURATA POWER SOLUTIONS
Murata Power Solutions
Dc/dc Sm 2W 12-12V Single 1Kv Murata Power Solutions
NTH1212MC-R
Description
DC/DC SM 2W 12-12V Single 1kV
Newark, An Avnet Company
Done
Description
DC/DC SM 2W 12-12V Single 1kV
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Sm 2W 12-12V Single 1Kv Murata Power Solutions
70K4024
Dc/dc Sm 2W 12-12V Single 1Kv Murata Power Solutions
70K4024
DC/DC SM 2W 12-12V Single 1kV
DC/DC SM 2W 12-12V Single 1kV
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Transformers
Product Number
70K4024
Product Name
Dc/dc Sm 2W 12-12V Single 1Kv Murata Power Solutions
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
166G25
Specs
Transformer Type
Electronics; Power Transformer
Output Voltage
25 volts
Power Rating (VA)
12.5 VA
View Details
5
suppliers
Shenzhen Xingkerong Technology Co., Ltd
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box
No.1601522522446
Specs
Transformer Type
Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
Cooling Method
Air; Fan cooling Natural cooling
Mounting
Chassis; Floor mounted
View Details
SCHURTER Inc
Cost optimized pulse transformer for THT mounting, up to 2W
IX
Specs
Input Voltage
500 volts
Operating Temperature
-25 to 70 C (-13 to 158 F)
Standards / Compliance
RoHS; IEC; UL
View Details
Beckhoff Automation LLC
SCL6323-0100 | Low power split-core transformer, 3-channel current interface, 100 A AC, accuracy class 0.5, size 4, electronic nameplate, RJ45 New
View Details