Murata Power Solutions DC DC Converters NTH1209MC-R

Description
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - NTH1209MC-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
NTH1209MC-R-ND
DC DC Converters NTH1209MC-R-ND
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NTH1209MC-R
790847-NTH1209MC-R
Power Supplies Board Mount DCDC Converters - NTH1209MC-R 790847-NTH1209MC-R
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790847-NTH1209MC-R Series: NTH Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Package: 26-SMD Module, 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 83% Family Name: NTH1209MC Categories: Power Supplies - Board Mount Dimension: 0.70" L x 0.50" W x 0.23" H (17.8mm x 12.7mm x 5.8mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 111mA, 111mA Alternative Parts (Cross-Reference): R2D10-1209-R; VAT2-S12-D9-SMT; VAT2-S12-D9-SMT-TR; CTDD3220DF-1209-D1K- 2; Introduction Date: March 16, 2006 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790847-NTH1209MC-R
Series: NTH
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Package: 26-SMD Module, 12 Leads
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 2W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 9V
Voltage - Output 2: -9V
Efficiency: 83%
Family Name: NTH1209MC
Categories: Power Supplies - Board Mount
Dimension: 0.70" L x 0.50" W x 0.23" H (17.8mm x 12.7mm x 5.8mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 111mA, 111mA
Alternative Parts (Cross-Reference): R2D10-1209-R; VAT2-S12-D9-SMT; VAT2-S12-D9-SMT-TR; CTDD3220DF-1209-D1K-2;
Introduction Date: March 16, 2006
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NTH1209MC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTH1209MC-R
Power Supplies - Board Mount - DC DC Converters NTH1209MC-R
DC DC CONVERTER +/-9V 2W

DC DC CONVERTER +/-9V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number NTH1209MC-R-ND 790847-NTH1209MC-R NTH1209MC-R
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NTH1209MC-R Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS60/24/2.5 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details