Murata Power Solutions Power Supplies Board Mount DCDC Converters - NTH1205MC NTH1205MC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1232494-NTH1205MC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1232494-NTH1205MC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NTH1205MC - 1232494-NTH1205MC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NTH1205MC
1232494-NTH1205MC
Power Supplies Board Mount DCDC Converters - NTH1205MC 1232494-NTH1205MC
Manufacturer: Murata Electronics North America Win Source Part Number: 1232494-NTH1205MC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1232494-NTH1205MC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1232494-NTH1205MC
Product Name Power Supplies Board Mount DCDC Converters - NTH1205MC
Unlock Full Specs
to access all available technical data

Similar Products

3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1238311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details