Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
MURATA POWER SOLUTIONS
NTH0509MC -- DC/DC SM 2W 5-9V SINGLE 1KV ROHS COMPLIANT MURATA POWER SOLUTIONS
Murata Power Solutions
Dc/dc Sm 2W 5-9V Single 1Kv Rohs Compliant Murata Power Solutions
NTH0509MC
Description
DC/DC SM 2W 5-9V Single 1kV RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
DC/DC SM 2W 5-9V Single 1kV RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Sm 2W 5-9V Single 1Kv Rohs Compliant Murata Power Solutions
70K4015
Dc/dc Sm 2W 5-9V Single 1Kv Rohs Compliant Murata Power Solutions
70K4015
DC/DC SM 2W 5-9V Single 1kV RoHS Compliant: Yes
DC/DC SM 2W 5-9V Single 1kV RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Transformers
Product Number
70K4015
Product Name
Dc/dc Sm 2W 5-9V Single 1Kv Rohs Compliant Murata Power Solutions
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
AX2090-TT80-0016 | Grid feed-in | Isolating transformer for AX8000, 16 kVa
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
1182N117
Specs
Transformer Type
Electronics; Power Transformer
Construction
Toroidal Core
Output Voltage
117 volts
View Details
5
suppliers
Shenzhen Xingkerong Technology Co., Ltd
oil Immersed transformer
No.1601446823682
Specs
Transformer Type
Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Oil; Fan cooling Natural cooling
Mounting
Floor mounted
View Details
Triad Magnetics
Single Secondary Chassis Mount Power Transformers
F-313X
Specs
Transformer Type
Industrial Control Transformer
Mounting
Chassis
Input Voltage
115 to 230 volts
View Details
3
suppliers