Murata Power Solutions Power Supplies Board Mount DCDC Converters - NTH0505MC NTH0505MC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 261090-NTH0505MC Packaging: Tube Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Isolation: 1kV Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 26-SMD Module, 12 Leads Current - Output (Maximum): 200mA, 200mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 2W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.70" L x 0.50" W x 0.23" H (17.8mm x 12.7mm x 5.8mm)
Request a Quote
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 261090-NTH0505MC Packaging: Tube Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Isolation: 1kV Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 26-SMD Module, 12 Leads Current - Output (Maximum): 200mA, 200mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 2W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.70" L x 0.50" W x 0.23" H (17.8mm x 12.7mm x 5.8mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NTH0505MC - 261090-NTH0505MC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NTH0505MC
261090-NTH0505MC
Power Supplies Board Mount DCDC Converters - NTH0505MC 261090-NTH0505MC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 261090-NTH0505MC Packaging: Tube Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Isolation: 1kV Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 26-SMD Module, 12 Leads Current - Output (Maximum): 200mA, 200mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 2W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.70" L x 0.50" W x 0.23" H (17.8mm x 12.7mm x 5.8mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 261090-NTH0505MC
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD
Applications: ITE (Commercial)
Voltage - Isolation: 1kV
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 26-SMD Module, 12 Leads
Current - Output (Maximum): 200mA, 200mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 2W
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 0.70" L x 0.50" W x 0.23" H (17.8mm x 12.7mm x 5.8mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 261090-NTH0505MC
Product Name Power Supplies Board Mount DCDC Converters - NTH0505MC
Package Type Other; 26-SMD Module, 12 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Conv DC-DC Single Step Down 8V to 40V 14-Pin VSON EP T/R - 815-LM2676SD-12 - Utmel Electronic Limited
Specs
Package Type Other; 14-VDFN Exposed Pad
Output Voltage 12 volts
Input Voltage 24 volts
View Details