Murata Power Solutions DC DC Converters NTE0512MC

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1683-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1683-5-ND
DC DC Converters 811-1683-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
060634-NTE0512MC
Power Supplies - Board Mount 060634-NTE0512MC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 060634-NTE0512MC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTE Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SMD Module (8 Leads) Size / Dimension: 0.50" L x 0.30" W x 0.26" H (12.7mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Standard Package: 35 Catalog: NTE Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 1W Efficiency: 77% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 060634-NTE0512MC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NTE
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SMD Module (8 Leads)
Size / Dimension: 0.50" L x 0.30" W x 0.26" H (12.7mm x 7.6mm x 6.6mm)
Applications: ITE (Commercial)
Standard Package: 35
Catalog: NTE Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 77%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions - 86K9214 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions
86K9214
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions 86K9214
Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NTE0512MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTE0512MC
Power Supplies - Board Mount - DC DC Converters NTE0512MC
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1683-5-ND 060634-NTE0512MC 86K9214 NTE0512MC
Product Name DC DC Converters Power Supplies - Board Mount Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details