Murata Power Solutions DC DC Converters NTE0509MC

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1682-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1682-5-ND
DC DC Converters 811-1682-5-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
004197-NTE0509MC
Power Supplies - Board Mount 004197-NTE0509MC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 004197-NTE0509MC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTE Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SMD Module (8 Leads) Size / Dimension: 0.50" L x 0.30" W x 0.26" H (12.7mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 111mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 9V Power (Watts) - Manufacture Series: 1W Efficiency: 75% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 004197-NTE0509MC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NTE
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SMD Module (8 Leads)
Size / Dimension: 0.50" L x 0.30" W x 0.26" H (12.7mm x 7.6mm x 6.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 111mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 9V
Power (Watts) - Manufacture Series: 1W
Efficiency: 75%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NTE0509MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTE0509MC
Power Supplies - Board Mount - DC DC Converters NTE0509MC
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 9 V, 111 Ma Rohs Compliant Murata Power Solutions - 97K6686 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 9 V, 111 Ma Rohs Compliant Murata Power Solutions
97K6686
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 9 V, 111 Ma Rohs Compliant Murata Power Solutions 97K6686
Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 9 V, 111 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 9 V, 111 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions - 61K3401 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions
61K3401
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions 61K3401
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1682-5-ND 004197-NTE0509MC NTE0509MC 97K6686 61K3401
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 9 V, 111 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps 0.1110 amps 0.1110 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6993-ea-psb-10060-1000-4u-wc-30000w-32212 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details