Murata Power Solutions Power Supplies - Board Mount NTE0505MC-R

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 004195-NTE0505MC-R Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTE Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SMD Module (8 Leads) Size / Dimension: 0.50" L x 0.30" W x 0.26" H (12.7mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 68% Power (Watts) - Max: 1W Family Name: NTE0505MC-R Alternative Parts (Cross-Reference): CTDD1207MF-0505S-1; NTE0505M; 5S5.200SMT-TR (rohs); AM1LH-0505S-FZTR; Introduction Date: March 07, 2008 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 004195-NTE0505MC-R Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTE Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SMD Module (8 Leads) Size / Dimension: 0.50" L x 0.30" W x 0.26" H (12.7mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 68% Power (Watts) - Max: 1W Family Name: NTE0505MC-R Alternative Parts (Cross-Reference): CTDD1207MF-0505S-1; NTE0505M; 5S5.200SMT-TR (rohs); AM1LH-0505S-FZTR; Introduction Date: March 07, 2008 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 004195-NTE0505MC-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
004195-NTE0505MC-R
Power Supplies - Board Mount 004195-NTE0505MC-R
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 004195-NTE0505MC-R Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTE Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SMD Module (8 Leads) Size / Dimension: 0.50" L x 0.30" W x 0.26" H (12.7mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 68% Power (Watts) - Max: 1W Family Name: NTE0505MC-R Alternative Parts (Cross-Reference): CTDD1207MF-0505S-1; NTE0505M; 5S5.200SMT-TR (rohs); AM1LH-0505S-FZTR; Introduction Date: March 07, 2008 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 004195-NTE0505MC-R
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NTE
Packaging: Reel(TR)
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SMD Module (8 Leads)
Size / Dimension: 0.50" L x 0.30" W x 0.26" H (12.7mm x 7.6mm x 6.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 68%
Power (Watts) - Max: 1W
Family Name: NTE0505MC-R
Alternative Parts (Cross-Reference): CTDD1207MF-0505S-1; NTE0505M; 5S5.200SMT-TR (rohs); AM1LH-0505S-FZTR;
Introduction Date: March 07, 2008
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 811-2691-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2691-1-ND
DC DC Converters 811-2691-1-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-2691-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2691-6-ND
DC DC Converters 811-2691-6-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-2691-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2691-2-ND
DC DC Converters 811-2691-2-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 1W; No. Of Outputs Murata Power Solutions - 81AC5236 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 1W; No. Of Outputs Murata Power Solutions
81AC5236
Dc-Dc Converter, 1 O/p, 1W; No. Of Outputs Murata Power Solutions 81AC5236
DC-DC CONVERTER, 1 O/P, 1W; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 1W; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NTE0505MC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTE0505MC-R
Power Supplies - Board Mount - DC DC Converters NTE0505MC-R
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 004195-NTE0505MC-R 811-2691-1-ND 81AC5236 NTE0505MC-R
Product Name Power Supplies - Board Mount DC DC Converters Dc-Dc Converter, 1 O/p, 1W; No. Of Outputs Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps 0.2000 amps
DC Output Power 1 watts 1 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9200-25-1u-29383 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 25 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details