Murata Power Solutions DC DC Converters NTE0303MC-R

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-NTE0303MC-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-NTE0303MC-RTR-ND
DC DC Converters 811-NTE0303MC-RTR-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Buy Now Datasheet
DC DC Converters - 811-NTE0303MC-RDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-NTE0303MC-RDKR-ND
DC DC Converters 811-NTE0303MC-RDKR-ND
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Buy Now Datasheet
DC DC Converters - 811-NTE0303MC-RCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-NTE0303MC-RCT-ND
DC DC Converters 811-NTE0303MC-RCT-ND
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V, Full Reel; Power Supply Approvals Murata Power Solutions - 70K4002 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V, Full Reel; Power Supply Approvals Murata Power Solutions
70K4002
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V, Full Reel; Power Supply Approvals Murata Power Solutions 70K4002
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 303mA, 3.3V, FULL REEL; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Width:7.7mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 303mA, 3.3V, FULL REEL; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Width:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NTE0303MC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTE0303MC-R
Power Supplies - Board Mount - DC DC Converters NTE0303MC-R
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-NTE0303MC-RTR-ND 70K4002 NTE0303MC-R
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V, Full Reel; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 66033902 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details