Murata Power Solutions Power Supplies Board Mount DCDC Converters - NTA0505MEC-R NTA0505MEC-R

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790836-NTA0505MEC-R Series: NTA Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Package: 18-SMD Module, 10 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Family Name: NTA0505 Categories: Power Supplies - Board Mount Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 100mA, 100mA Alternative Parts (Cross-Reference): R1D12-0505/HP-R; R1D12-0505-R; R1D-0505; R1D12-0505/P-R; Introduction Date: June 27, 2007 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790836-NTA0505MEC-R Series: NTA Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Package: 18-SMD Module, 10 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Family Name: NTA0505 Categories: Power Supplies - Board Mount Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 100mA, 100mA Alternative Parts (Cross-Reference): R1D12-0505/HP-R; R1D12-0505-R; R1D-0505; R1D12-0505/P-R; Introduction Date: June 27, 2007 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NTA0505MEC-R
790836-NTA0505MEC-R
Power Supplies Board Mount DCDC Converters - NTA0505MEC-R 790836-NTA0505MEC-R
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790836-NTA0505MEC-R Series: NTA Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Package: 18-SMD Module, 10 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Family Name: NTA0505 Categories: Power Supplies - Board Mount Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 100mA, 100mA Alternative Parts (Cross-Reference): R1D12-0505/HP-R; R1D12-0505-R; R1D-0505; R1D12-0505/P-R; Introduction Date: June 27, 2007 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790836-NTA0505MEC-R
Series: NTA
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Package: 18-SMD Module, 10 Leads
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%
Family Name: NTA0505
Categories: Power Supplies - Board Mount
Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 100mA, 100mA
Alternative Parts (Cross-Reference): R1D12-0505/HP-R; R1D12-0505-R; R1D-0505; R1D12-0505/P-R;
Introduction Date: June 27, 2007
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NTA0505MEC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTA0505MEC-R
Power Supplies - Board Mount - DC DC Converters NTA0505MEC-R
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 790836-NTA0505MEC-R NTA0505MEC-R
Product Name Power Supplies Board Mount DCDC Converters - NTA0505MEC-R Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10500-10-2u-27696 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 10 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details