Murata Power Solutions Power Supplies Board Mount DCDC Converters - NTA0505MC-R NTA0505MC-R

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790835-NTA0505MC-R Series: NTA Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Package: 18-SMD Module, 10 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 69% Family Name: NTA0505 Categories: Power Supplies - Board Mount Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 100mA, 100mA Alternative Parts (Cross-Reference): 5D5.100SMT; RSD12-0505-R; RSD12-0505/HP-R; RSD12-0505/P-R ; Introduction Date: June 27, 2007 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790835-NTA0505MC-R Series: NTA Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Package: 18-SMD Module, 10 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 69% Family Name: NTA0505 Categories: Power Supplies - Board Mount Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 100mA, 100mA Alternative Parts (Cross-Reference): 5D5.100SMT; RSD12-0505-R; RSD12-0505/HP-R; RSD12-0505/P-R ; Introduction Date: June 27, 2007 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NTA0505MC-R
790835-NTA0505MC-R
Power Supplies Board Mount DCDC Converters - NTA0505MC-R 790835-NTA0505MC-R
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790835-NTA0505MC-R Series: NTA Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Package: 18-SMD Module, 10 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 69% Family Name: NTA0505 Categories: Power Supplies - Board Mount Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 100mA, 100mA Alternative Parts (Cross-Reference): 5D5.100SMT; RSD12-0505-R; RSD12-0505/HP-R; RSD12-0505/P-R ; Introduction Date: June 27, 2007 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790835-NTA0505MC-R
Series: NTA
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Package: 18-SMD Module, 10 Leads
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 69%
Family Name: NTA0505
Categories: Power Supplies - Board Mount
Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 100mA, 100mA
Alternative Parts (Cross-Reference): 5D5.100SMT; RSD12-0505-R; RSD12-0505/HP-R; RSD12-0505/P-R ;
Introduction Date: June 27, 2007
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-NTA0505MC-RCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-NTA0505MC-RCT-ND
DC DC Converters 811-NTA0505MC-RCT-ND
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Buy Now Datasheet
DC DC Converters - 811-NTA0505MC-RDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-NTA0505MC-RDKR-ND
DC DC Converters 811-NTA0505MC-RDKR-ND
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Buy Now Datasheet
DC DC Converters - 811-NTA0505MC-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-NTA0505MC-RTR-ND
DC DC Converters 811-NTA0505MC-RTR-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NTA0505MC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTA0505MC-R
Power Supplies - Board Mount - DC DC Converters NTA0505MC-R
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 790835-NTA0505MC-R 811-NTA0505MC-RCT-ND NTA0505MC-R
Product Name Power Supplies Board Mount DCDC Converters - NTA0505MC-R DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 2 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

240 W Single Phase Single Output Low Profile Power Supplies - PSP-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details