Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
MURATA POWER SOLUTIONS
NTA0312MC-R -- DC/DC SM 1W 3.3-12V DUAL 1KV MURATA POWER SOLUTIONS
Murata Power Solutions
Dc/dc Sm 1W 3.3-12V Dual 1Kv Murata Power Solutions
NTA0312MC-R
Description
DC/DC SM 1W 3.3-12V DUAL 1kV
Newark, An Avnet Company
Done
Description
DC/DC SM 1W 3.3-12V DUAL 1kV
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Sm 1W 3.3-12V Dual 1Kv Murata Power Solutions
70K3997
Dc/dc Sm 1W 3.3-12V Dual 1Kv Murata Power Solutions
70K3997
DC/DC SM 1W 3.3-12V DUAL 1kV
DC/DC SM 1W 3.3-12V DUAL 1kV
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Transformers
Product Number
70K3997
Product Name
Dc/dc Sm 1W 3.3-12V Dual 1Kv Murata Power Solutions
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
LPD5010 Series Shielded Coupled Power Inductors
LPD5010-154 LPD5010-154MRC
Specs
Cooling Method
Air
Construction
Toroidal Core; Ferrite
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Shenzhen Xingkerong Technology Co., Ltd
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V
No.1601425657900
Specs
Transformer Type
Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Air; Fan cooling Natural cooling
Mounting
Floor mounted
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
1182KIT500
Specs
Transformer Type
Electronics; Power Transformer
Standards / Compliance
RoHS
View Details
4
suppliers
Triad Magnetics
Single Secondary Chassis Mount Power Transformers
F-345X
Specs
Transformer Type
Industrial Control Transformer
Mounting
Chassis
Input Voltage
115 to 230 volts
View Details
5
suppliers