Murata Power Solutions Power Supplies Board Mount DCDC Converters - NPH25S4803EIC NPH25S4803EIC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790777-NPH25S4803EIC Series: NPH25S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 25W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.4V Efficiency: 83% Family Name: NPH25S4803 Categories: Power Supplies - Board Mount Dimension: 1.97" L x 1.38" W x 0.39" H (50.0mm x 35.1mm x 9.9mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 7.3A Alternative Parts (Cross-Reference): TEN30-4810; RPP30-483.3SW-1M; RPP30-483.3SW-F; RPP30-483.3S; Introduction Date: March 07, 2008 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790777-NPH25S4803EIC Series: NPH25S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 25W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.4V Efficiency: 83% Family Name: NPH25S4803 Categories: Power Supplies - Board Mount Dimension: 1.97" L x 1.38" W x 0.39" H (50.0mm x 35.1mm x 9.9mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 7.3A Alternative Parts (Cross-Reference): TEN30-4810; RPP30-483.3SW-1M; RPP30-483.3SW-F; RPP30-483.3S; Introduction Date: March 07, 2008 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NPH25S4803EIC
790777-NPH25S4803EIC
Power Supplies Board Mount DCDC Converters - NPH25S4803EIC 790777-NPH25S4803EIC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790777-NPH25S4803EIC Series: NPH25S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 25W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.4V Efficiency: 83% Family Name: NPH25S4803 Categories: Power Supplies - Board Mount Dimension: 1.97" L x 1.38" W x 0.39" H (50.0mm x 35.1mm x 9.9mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 7.3A Alternative Parts (Cross-Reference): TEN30-4810; RPP30-483.3SW-1M; RPP30-483.3SW-F; RPP30-483.3S; Introduction Date: March 07, 2008 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790777-NPH25S4803EIC
Series: NPH25S
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 25W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.4V
Efficiency: 83%
Family Name: NPH25S4803
Categories: Power Supplies - Board Mount
Dimension: 1.97" L x 1.38" W x 0.39" H (50.0mm x 35.1mm x 9.9mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 7.3A
Alternative Parts (Cross-Reference): TEN30-4810; RPP30-483.3SW-1M; RPP30-483.3SW-F; RPP30-483.3S;
Introduction Date: March 07, 2008
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 790777-NPH25S4803EIC
Product Name Power Supplies Board Mount DCDC Converters - NPH25S4803EIC
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details