Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 929316-NPH25S2405IC
Series: NPH25S (25W)
Operating Temperature Range: -40°C ~ 110°C
Features: Isolated Module DC DC Converter 1 Output 5.1V - - 5A 18V - 36V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: NPH25S24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 929316-NPH25S2405IC |
| Product Name | Power Supplies Board Mount DCDC Converters - NPH25S2405IC |
| Package Type | DIP; Other; 6-DIP Module |